Essentra Components Screw, Pan Head Slotted, 4-40 Unc, Pk100; Thread Size Imperial Essentra Components NSS 4 16 01

Description
SCREW, PAN HEAD SLOTTED, 4-40 UNC, PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD SLOTTED, 4-40 UNC, PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Slotted, 4-40 Unc, Pk100; Thread Size Imperial Essentra Components - 69AC6274 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Slotted, 4-40 Unc, Pk100; Thread Size Imperial Essentra Components
69AC6274
Screw, Pan Head Slotted, 4-40 Unc, Pk100; Thread Size Imperial Essentra Components 69AC6274
SCREW, PAN HEAD SLOTTED, 4-40 UNC, PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD SLOTTED, 4-40 UNC, PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 69AC6274
Product Name Screw, Pan Head Slotted, 4-40 Unc, Pk100; Thread Size Imperial Essentra Components
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

High Corrosion Resistant Circumference Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details