Essentra Components Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components NSP 8 5 01

Description
SCREW, PAN HEAD PHILLIPS, 8-32 UNC,PK100; Thread Size - Imperial:8-32 UNC; Thread Size - Metric:-; Screw Length:7.9mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD PHILLIPS, 8-32 UNC,PK100; Thread Size - Imperial:8-32 UNC; Thread Size - Metric:-; Screw Length:7.9mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components - 69AC6272 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components
69AC6272
Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components 69AC6272
SCREW, PAN HEAD PHILLIPS, 8-32 UNC,PK100; Thread Size - Imperial:8-32 UNC; Thread Size - Metric:-; Screw Length:7.9mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PHILLIPS, 8-32 UNC,PK100; Thread Size - Imperial:8-32 UNC; Thread Size - Metric:-; Screw Length:7.9mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 69AC6272
Product Name Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7864 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.2500 inch (6.35 mm)
View Details
Self Tapping Screws - 180702 - RS Components, Ltd.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details