SCREW, PAN HEAD PHILLIPS, 6-32 UNC,PK100; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 69AC6267 |
| Product Name | Screw, Pan Head Phillips, 6-32 Unc,pk100; Thread Size Imperial Essentra Components |
| Head Type | Pan Head; Other; Pan Head Phillips |