Essentra Components Screw, Pan Head Phillips, 6-32 Unc; Thread Size Imperial Essentra Components NSP 6 3 01

Description
SCREW, PAN HEAD PHILLIPS, 6-32 UNC; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:4.8mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD PHILLIPS, 6-32 UNC; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:4.8mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Phillips, 6-32 Unc; Thread Size Imperial Essentra Components - 69AC6266 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Phillips, 6-32 Unc; Thread Size Imperial Essentra Components
69AC6266
Screw, Pan Head Phillips, 6-32 Unc; Thread Size Imperial Essentra Components 69AC6266
SCREW, PAN HEAD PHILLIPS, 6-32 UNC; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:4.8mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PHILLIPS, 6-32 UNC; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:4.8mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 69AC6266
Product Name Screw, Pan Head Phillips, 6-32 Unc; Thread Size Imperial Essentra Components
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Cap Screw, 45 mm Long, Qty 25 - SH6MS45 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details