Essentra Components Screw, Pan Head Phillips, 6-32 Unc,pk100; Thread Size Imperial Essentra Components NSP 6 16 01

Description
SCREW, PAN HEAD PHILLIPS, 6-32 UNC,PK100; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD PHILLIPS, 6-32 UNC,PK100; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Phillips, 6-32 Unc,pk100; Thread Size Imperial Essentra Components - 69AC6265 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Phillips, 6-32 Unc,pk100; Thread Size Imperial Essentra Components
69AC6265
Screw, Pan Head Phillips, 6-32 Unc,pk100; Thread Size Imperial Essentra Components 69AC6265
SCREW, PAN HEAD PHILLIPS, 6-32 UNC,PK100; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PHILLIPS, 6-32 UNC,PK100; Thread Size - Imperial:6-32 UNC; Thread Size - Metric:-; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 69AC6265
Product Name Screw, Pan Head Phillips, 6-32 Unc,pk100; Thread Size Imperial Essentra Components
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1102-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details