Essentra Components Screw, Pan Head Phillips, 4-40 Unc,pk100; Thread Size Imperial Essentra Components NSP 4 7 01

Description
SCREW, PAN HEAD PHILLIPS, 4-40 UNC,PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:11.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD PHILLIPS, 4-40 UNC,PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:11.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Phillips, 4-40 Unc,pk100; Thread Size Imperial Essentra Components - 69AC6263 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Phillips, 4-40 Unc,pk100; Thread Size Imperial Essentra Components
69AC6263
Screw, Pan Head Phillips, 4-40 Unc,pk100; Thread Size Imperial Essentra Components 69AC6263
SCREW, PAN HEAD PHILLIPS, 4-40 UNC,PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:11.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PHILLIPS, 4-40 UNC,PK100; Thread Size - Imperial:4-40 UNC; Thread Size - Metric:-; Screw Length:11.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 69AC6263
Product Name Screw, Pan Head Phillips, 4-40 Unc,pk100; Thread Size Imperial Essentra Components
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Socket Screws - 1247298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Knurled Thumb Screws - 41879 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details