SET SCREW, NYLON, METRIC, NMS30801,PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:7.9mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 24M5263 |
| Product Name | Set Screw, Nylon, Metric, Nms30801,pk100; Thread Size Imperial Essentra Components |
| Screw Type | Set Screw |
| Head Type | Pan Head; Other; Pan Head Phillips |
| Material | Nylon 6.6 (Polyamide 6.6); Nylon |