Essentra Components Screw, Pan Head Phillips, M3 X 6.4Mm; Thread Size Imperial Essentra Components NMS 306 01

Description
SCREW, PAN HEAD PHILLIPS, M3 X 6.4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD PHILLIPS, M3 X 6.4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Phillips, M3 X 6.4Mm; Thread Size Imperial Essentra Components - 69AC6259 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Phillips, M3 X 6.4Mm; Thread Size Imperial Essentra Components
69AC6259
Screw, Pan Head Phillips, M3 X 6.4Mm; Thread Size Imperial Essentra Components 69AC6259
SCREW, PAN HEAD PHILLIPS, M3 X 6.4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PHILLIPS, M3 X 6.4MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 69AC6259
Product Name Screw, Pan Head Phillips, M3 X 6.4Mm; Thread Size Imperial Essentra Components
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1069-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details