Essentra Components Grommet, Nylon 6.6, 25.4Mm, Black; Grommet Type Essentra Components NM22OCB1000

Description
GROMMET, NYLON 6.6, 25.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:20.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.4mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 25.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:20.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.4mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 25.4Mm, Black; Grommet Type Essentra Components - 66AJ4227 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 25.4Mm, Black; Grommet Type Essentra Components
66AJ4227
Grommet, Nylon 6.6, 25.4Mm, Black; Grommet Type Essentra Components 66AJ4227
GROMMET, NYLON 6.6, 25.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:20.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.4mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 25.4MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:20.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:25.4mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4227
Product Name Grommet, Nylon 6.6, 25.4Mm, Black; Grommet Type Essentra Components
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/BLK - S60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details