Essentra Components Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components NM22OCB0875

Description
GROMMET, NYLON 6.6, 22.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 22.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components - 66AJ4226 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components
66AJ4226
Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components 66AJ4226
GROMMET, NYLON 6.6, 22.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 22.2MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4226
Product Name Grommet, Nylon 6.6, 22.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8740 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72D/WHT - LN-72D/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details