Essentra Components Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components NM22OCB0750

Description
GROMMET, NYLON 6.6, 19.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:13.11mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 19.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:13.11mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components - 66AJ4225 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components
66AJ4225
Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components 66AJ4225
GROMMET, NYLON 6.6, 19.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:13.11mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 19.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:13.11mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19.1mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4225
Product Name Grommet, Nylon 6.6, 19.1Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details