Essentra Components Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components NM22OCB0500

Description
GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ4223 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
66AJ4223
Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components 66AJ4223
GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 12.7MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4223
Product Name Grommet, Nylon 6.6, 12.7Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Screw Grommets - 36-775-ND - DigiKey
Keystone Electronics Corp.
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details