Essentra Components Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components NM22OCB0375

Description
GROMMET, NYLON 6.6, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components - 66AJ4222 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components
66AJ4222
Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components 66AJ4222
GROMMET, NYLON 6.6, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 9.5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4222
Product Name Grommet, Nylon 6.6, 9.5Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details