Essentra Components Standard Hex Nuts - Plastic NLH220A

Description
Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so
Description
Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so

Suppliers

Company
Product
Description
Supplier Links
Standard Hex Nuts - Plastic - NLH220A - Essentra Components
Erie, PA, USA
Standard Hex Nuts - Plastic
NLH220A
Standard Hex Nuts - Plastic NLH220A
Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so

Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Nuts
Product Number NLH220A
Product Name Standard Hex Nuts - Plastic
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-slot Nut - BJ749 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20
Material Steel
Finish Black Oxide
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Polyamide PG Threaded Locknuts - 7211887 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG29
Material Bronze
View Details
Nuts Types H, HN, HNL - Metric - H-M10-ZI - PennEngineering®
Specs
Type Nuts Types H, HN, HNL - Metric
Size M10
Material Hardened Steel
View Details
2 suppliers