Essentra Components Standard Hex Nuts - Plastic NLH140A

Description
Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so
Description
Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so

Suppliers

Company
Product
Description
Supplier Links
Standard Hex Nuts - Plastic - NLH140A - Essentra Components
Erie, PA, USA
Standard Hex Nuts - Plastic
NLH140A
Standard Hex Nuts - Plastic NLH140A
Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so

Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Nuts
Product Number NLH140A
Product Name Standard Hex Nuts - Plastic
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fastening Nut - BJ757 - Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nickel-Plated Brass Metric Threaded Locknuts - 6004202 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M20
Material Bronze
View Details
2 suppliers
Clinch Nuts - FE-M4MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size M4; M4 x 0.7
Material Stainless Steel
View Details