Essentra Components Cables, Wires - Management - Cable Supports and Fasteners N-20B

Description
Win Source Part Number: 1081402-N-20B Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Type Attributes: Adjustable Opening Size: 1.000" (25.40mm), 1.125" (28.58mm), 1.200" (30.48mm) Panel Hole Size: 0.204" (5.18mm) Material Thickness: 0.063" (1.60mm) Screw Size: #10 (M5) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: N-20B .204,RPC4481,N-20B .204-NDR,N-20B-ND,N- 20B.204,N20B.204,N-2 0B .204-ND,21002024 Base Product Number: N-20
Request a Quote Datasheet
Description
Win Source Part Number: 1081402-N-20B Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Type Attributes: Adjustable Opening Size: 1.000" (25.40mm), 1.125" (28.58mm), 1.200" (30.48mm) Panel Hole Size: 0.204" (5.18mm) Material Thickness: 0.063" (1.60mm) Screw Size: #10 (M5) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: N-20B .204,RPC4481,N-20B .204-NDR,N-20B-ND,N- 20B.204,N20B.204,N-2 0B .204-ND,21002024 Base Product Number: N-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1081402-N-20B
Cables, Wires - Management - Cable Supports and Fasteners 1081402-N-20B
Win Source Part Number: 1081402-N-20B Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.500" (12.70mm) Type Attributes: Adjustable Opening Size: 1.000" (25.40mm), 1.125" (28.58mm), 1.200" (30.48mm) Panel Hole Size: 0.204" (5.18mm) Material Thickness: 0.063" (1.60mm) Screw Size: #10 (M5) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: N-20B .204,RPC4481,N-20B .204-NDR,N-20B-ND,N- 20B.204,N20B.204,N-2 0B .204-ND,21002024 Base Product Number: N-20

Win Source Part Number: 1081402-N-20B
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, P-Type
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 500
Material: Polyamide (PA66), Nylon 6/6
Width: 0.500" (12.70mm)
Type Attributes: Adjustable
Opening Size: 1.000" (25.40mm), 1.125" (28.58mm), 1.200" (30.48mm)
Panel Hole Size: 0.204" (5.18mm)
Material Thickness: 0.063" (1.60mm)
Screw Size: #10 (M5)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: N-20B .204,RPC4481,N-20B .204-NDR,N-20B-ND,N-20B.204,N20B.204,N-20B .204-ND,21002024
Base Product Number: N-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1081402-N-20B
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2080-4131-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details