Essentra Components Cable Supports and Fasteners - MWSEA2-4-19 MWSEA2-4-19

Description
Manufacturer: Essentra Components Win Source Part Number: 808970-MWSEA2-4-19 Packaging: Bulk Type: Clip, Wire Saddle Mounting Style: Arrowhead Color: Natural Features: Flame Retardant Length: 0.470" (11.94mm) Material Flammability Rating: UL94 V-0 Panel Thickness: 0.063" (1.60mm) Height: 0.510" (12.95mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.360" L x 0.300" H (9.14mm x 7.62mm) Panel Hole Size: 0.138" (3.51mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Essentra Components Win Source Part Number: 808970-MWSEA2-4-19 Packaging: Bulk Type: Clip, Wire Saddle Mounting Style: Arrowhead Color: Natural Features: Flame Retardant Length: 0.470" (11.94mm) Material Flammability Rating: UL94 V-0 Panel Thickness: 0.063" (1.60mm) Height: 0.510" (12.95mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.360" L x 0.300" H (9.14mm x 7.62mm) Panel Hole Size: 0.138" (3.51mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - MWSEA2-4-19
808970-MWSEA2-4-19
Cable Supports and Fasteners - MWSEA2-4-19 808970-MWSEA2-4-19
Manufacturer: Essentra Components Win Source Part Number: 808970-MWSEA2-4-19 Packaging: Bulk Type: Clip, Wire Saddle Mounting Style: Arrowhead Color: Natural Features: Flame Retardant Length: 0.470" (11.94mm) Material Flammability Rating: UL94 V-0 Panel Thickness: 0.063" (1.60mm) Height: 0.510" (12.95mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.360" L x 0.300" H (9.14mm x 7.62mm) Panel Hole Size: 0.138" (3.51mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable

Manufacturer: Essentra Components
Win Source Part Number: 808970-MWSEA2-4-19
Packaging: Bulk
Type: Clip, Wire Saddle
Mounting Style: Arrowhead
Color: Natural
Features: Flame Retardant
Length: 0.470" (11.94mm)
Material Flammability Rating: UL94 V-0
Panel Thickness: 0.063" (1.60mm)
Height: 0.510" (12.95mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.160" (4.06mm)
Type Attributes: Micro
Opening Size: 0.360" L x 0.300" H (9.14mm x 7.62mm)
Panel Hole Size: 0.138" (3.51mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 808970-MWSEA2-4-19
Product Name Cable Supports and Fasteners - MWSEA2-4-19
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details