Essentra Components Cables, Wires - Management - Cable Supports and Fasteners MWSEA2-1-1-19

Description
Win Source Part Number: 1026539-MWSEA2-1-1-1 9 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.360" (9.14mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.290" (7.36mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm) Panel Hole Size: 0.138" (3.51mm) Mounting Type: Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWSEA2-1-1-19-ND,RPC 4443 Base Product Number: MWSEA2
Request a Quote Datasheet
Description
Win Source Part Number: 1026539-MWSEA2-1-1-1 9 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.360" (9.14mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.290" (7.36mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm) Panel Hole Size: 0.138" (3.51mm) Mounting Type: Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWSEA2-1-1-19-ND,RPC 4443 Base Product Number: MWSEA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1026539-MWSEA2-1-1-19
Cables, Wires - Management - Cable Supports and Fasteners 1026539-MWSEA2-1-1-19
Win Source Part Number: 1026539-MWSEA2-1-1-1 9 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Features: Flame Retardant Package: Bulk Length: 0.360" (9.14mm) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.290" (7.36mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm) Panel Hole Size: 0.138" (3.51mm) Mounting Type: Arrowhead ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWSEA2-1-1-19-ND,RPC 4443 Base Product Number: MWSEA2

Win Source Part Number: 1026539-MWSEA2-1-1-19
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Features: Flame Retardant
Package: Bulk
Length: 0.360" (9.14mm)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Panel Thickness: 0.093" (2.36mm)
Height: 0.290" (7.36mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.160" (4.06mm)
Type Attributes: Micro
Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm)
Panel Hole Size: 0.138" (3.51mm)
Mounting Type: Arrowhead
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: MWSEA2-1-1-19-ND,RPC4443
Base Product Number: MWSEA2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1026539-MWSEA2-1-1-19
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details