Essentra Components Cables, Wires - Management - Cable Supports and Fasteners MWSEA2-1-01

Description
Win Source Part Number: 1058050-MWSEA2-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.360" (9.14mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.063" (1.60mm) Height: 0.290" (7.36mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm) Panel Hole Size: 0.138" (3.51mm) Mounting Type: Arrowhead Alternative Parts (Cross-Reference): PLT2S-M; BT2S-M; SST2S-M; 4-160975-1; 1-604751-9MWSEA2101; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61030002,MWSEA2-1-01 -ND,MWSEA2-1-01-NDR, MWSEA2101,RPC4441 Base Product Number: MWSEA2
Request a Quote Datasheet
Description
Win Source Part Number: 1058050-MWSEA2-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.360" (9.14mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.063" (1.60mm) Height: 0.290" (7.36mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm) Panel Hole Size: 0.138" (3.51mm) Mounting Type: Arrowhead Alternative Parts (Cross-Reference): PLT2S-M; BT2S-M; SST2S-M; 4-160975-1; 1-604751-9MWSEA2101; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61030002,MWSEA2-1-01 -ND,MWSEA2-1-01-NDR, MWSEA2101,RPC4441 Base Product Number: MWSEA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1058050-MWSEA2-1-01
Cables, Wires - Management - Cable Supports and Fasteners 1058050-MWSEA2-1-01
Win Source Part Number: 1058050-MWSEA2-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.360" (9.14mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.063" (1.60mm) Height: 0.290" (7.36mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm) Panel Hole Size: 0.138" (3.51mm) Mounting Type: Arrowhead Alternative Parts (Cross-Reference): PLT2S-M; BT2S-M; SST2S-M; 4-160975-1; 1-604751-9MWSEA2101; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61030002,MWSEA2-1-01 -ND,MWSEA2-1-01-NDR, MWSEA2101,RPC4441 Base Product Number: MWSEA2

Win Source Part Number: 1058050-MWSEA2-1-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 0.360" (9.14mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.063" (1.60mm)
Height: 0.290" (7.36mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.160" (4.06mm)
Type Attributes: Micro
Opening Size: 0.260" L x 0.120" H (6.60mm x 3.05mm)
Panel Hole Size: 0.138" (3.51mm)
Mounting Type: Arrowhead
Alternative Parts (Cross-Reference): PLT2S-M; BT2S-M; SST2S-M; 4-160975-1; 1-604751-9MWSEA2101;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61030002,MWSEA2-1-01-ND,MWSEA2-1-01-NDR,MWSEA2101,RPC4441
Base Product Number: MWSEA2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1058050-MWSEA2-1-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details