Essentra Components Cable Supports and Fasteners - MWSEA1-3-01 MWSEA1-3-01

Description
Manufacturer: Essentra Components Win Source Part Number: 1010982-MWSEA1-3-01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Length: 0.470" (11.94mm) Material Flammability Rating: UL94 V-2 Mounting: Arrowhead Panel Thickness: 0.063" (1.60mm) Height: 0.440" (11.18mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.360" L x 0.240" H (9.14mm x 6.10mm) Panel Hole Size: 0.118" (3.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1010982-MWSEA1-3-01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Length: 0.470" (11.94mm) Material Flammability Rating: UL94 V-2 Mounting: Arrowhead Panel Thickness: 0.063" (1.60mm) Height: 0.440" (11.18mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.360" L x 0.240" H (9.14mm x 6.10mm) Panel Hole Size: 0.118" (3.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - MWSEA1-3-01
1010982-MWSEA1-3-01
Cable Supports and Fasteners - MWSEA1-3-01 1010982-MWSEA1-3-01
Manufacturer: Essentra Components Win Source Part Number: 1010982-MWSEA1-3-01 Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Length: 0.470" (11.94mm) Material Flammability Rating: UL94 V-2 Mounting: Arrowhead Panel Thickness: 0.063" (1.60mm) Height: 0.440" (11.18mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.160" (4.06mm) Type Attributes: Micro Opening Size: 0.360" L x 0.240" H (9.14mm x 6.10mm) Panel Hole Size: 0.118" (3.00mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 1010982-MWSEA1-3-01
Packaging: Bulk
Type: Clip, Wire Saddle
Color: Natural
Length: 0.470" (11.94mm)
Material Flammability Rating: UL94 V-2
Mounting: Arrowhead
Panel Thickness: 0.063" (1.60mm)
Height: 0.440" (11.18mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.160" (4.06mm)
Type Attributes: Micro
Opening Size: 0.360" L x 0.240" H (9.14mm x 6.10mm)
Panel Hole Size: 0.118" (3.00mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 490-MWSEA1-3-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-MWSEA1-3-01
Cable Assembly 490-MWSEA1-3-01
CBL CLIP WIRE SADDLE NAT ARROW Product overview: MWSEA1-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-MWSEA1-3-01 can be used for catalog matching and distributor lookup.

CBL CLIP WIRE SADDLE NAT ARROW Product overview: MWSEA1-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-MWSEA1-3-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1010982-MWSEA1-3-01 490-MWSEA1-3-01
Product Name Cable Supports and Fasteners - MWSEA1-3-01 Cable Assembly
Cable Length 0.0392 ft (0.1194 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details