Essentra Components Cables, Wires - Management - Cable Supports and Fasteners MWS1-1-01

Description
Win Source Part Number: 1104838-MWS1-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.230" (5.84mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro Opening Size: 0.170" L x 0.120" H (4.32mm x 3.05mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In Alternative Parts (Cross-Reference): BT1M-M; BT2M-M; PLT.7M-M; 2-604771-9; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWS1101,MWS1-1-01-ND R,21030047,MWS1-1-01 -ND,RPC1575 Base Product Number: MWS1
Request a Quote Datasheet
Description
Win Source Part Number: 1104838-MWS1-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.230" (5.84mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro Opening Size: 0.170" L x 0.120" H (4.32mm x 3.05mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In Alternative Parts (Cross-Reference): BT1M-M; BT2M-M; PLT.7M-M; 2-604771-9; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWS1101,MWS1-1-01-ND R,21030047,MWS1-1-01 -ND,RPC1575 Base Product Number: MWS1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1104838-MWS1-1-01
Cables, Wires - Management - Cable Supports and Fasteners 1104838-MWS1-1-01
Win Source Part Number: 1104838-MWS1-1-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.270" (6.86mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.093" (2.36mm) Height: 0.230" (5.84mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.075" (1.91mm) Type Attributes: Micro Opening Size: 0.170" L x 0.120" H (4.32mm x 3.05mm) Panel Hole Size: 0.070" (1.78mm) Mounting Type: Push In Alternative Parts (Cross-Reference): BT1M-M; BT2M-M; PLT.7M-M; 2-604771-9; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWS1101,MWS1-1-01-ND R,21030047,MWS1-1-01 -ND,RPC1575 Base Product Number: MWS1

Win Source Part Number: 1104838-MWS1-1-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 0.270" (6.86mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.093" (2.36mm)
Height: 0.230" (5.84mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.075" (1.91mm)
Type Attributes: Micro
Opening Size: 0.170" L x 0.120" H (4.32mm x 3.05mm)
Panel Hole Size: 0.070" (1.78mm)
Mounting Type: Push In
Alternative Parts (Cross-Reference): BT1M-M; BT2M-M; PLT.7M-M; 2-604771-9;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: MWS1101,MWS1-1-01-NDR,21030047,MWS1-1-01-ND,RPC1575
Base Product Number: MWS1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1104838-MWS1-1-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers