Manufacturer: Essentra Components
Win Source Part Number: 930932-MSPT-11-01
Series: MSPT
Features: Board Support Snap Lock / Snap Lock Nylon
Package: Bulk
Mounting: Snap Lock
Part Status: Obsolete
Family Name: MSPT
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Other Part Number: 61054110, MSPT1101
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 930932-MSPT-11-01 |
| Product Name | Unclassified - MSPT-11-01 |