Essentra Components Board Supports MSPS-6-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4403-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4403-ND
Board Supports RPC4403-ND
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Mini Supp Post; Pcb Support Type Essentra Components - 49P5413 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post; Pcb Support Type Essentra Components
49P5413
Mini Supp Post; Pcb Support Type Essentra Components 49P5413
MINI SUPP POST; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; Overall RoHS Compliant: Yes

MINI SUPP POST; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.963mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4403-ND 49P5413
Product Name Board Supports Mini Supp Post; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 1637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers