Essentra Components Board Supports MSPS-10-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3117-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3117-ND
Board Supports RPC3117-ND
"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Miniature Support Post, Nylon6.6, 15.9Mm; Pcb Support Type Essentra Components - 45P3762 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Support Post, Nylon6.6, 15.9Mm; Pcb Support Type Essentra Components
45P3762
Miniature Support Post, Nylon6.6, 15.9Mm; Pcb Support Type Essentra Components 45P3762
MINIATURE SUPPORT POST, NYLON6.6, 15.9MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:5.6mm; Product Range:PMSPS Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

MINIATURE SUPPORT POST, NYLON6.6, 15.9MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:5.6mm; Product Range:PMSPS Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3117-ND 45P3762
Product Name Board Supports Miniature Support Post, Nylon6.6, 15.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details