Essentra Components Board Supports MSPM-9-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4395-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4395-ND
Board Supports RPC4395-ND
"Board Support Snap Fit / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""

"Board Support Snap Fit / Snap Lock Nylon 0.563"" (14.30mm) 9/16"""

Buy Now Datasheet
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components - 45P3761 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
45P3761
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components 45P3761
MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.301mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:14.3mm; RoHS Compliant: Yes

MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14.301mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:14.3mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4395-ND 45P3761
Product Name Board Supports Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details