Essentra Components Board Supports MSPM-5-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1355-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1355-ND
Board Supports RPC1355-ND
"Board Support Snap Fit / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""

"Board Support Snap Fit / Snap Lock Nylon 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components - 45P3759 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
45P3759
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components 45P3759
MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.951mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:7.9mm; RoHS Compliant: Yes

MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.951mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:7.9mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1355-ND 45P3759
Product Name Board Supports Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers