Essentra Components Board Supports MSPM-3-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1567-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1567-ND
Board Supports RPC1567-ND
"Board Support Snap Fit / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Fit / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components - 45P3758 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
45P3758
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components 45P3758
MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.776mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:4.8mm; RoHS Compliant: Yes

MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.776mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:4.8mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1567-ND 45P3758
Product Name Board Supports Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details