Manufacturer: Essentra Components
Win Source Part Number: 761952-MMB-250-01BK
Series: MMB
Type: Mounting Button
Color: Black
Material: Nylon
Rivet Length: 0.640" (16.26mm)
Head Diameter: 0.500" (12.70mm) 1/2"
Head Height: 0.087" (2.21mm)
Hole Diameter: 0.250" (6.35mm) 1/4"
Grip Range: 0.098" ~ 0.220" (2.50mm ~ 5.59mm)
Categories: Hardware, Fasteners, Accessories
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 761952-MMB-250-01BK |
| Product Name | Unclassified - MMB-250-01BK |