Essentra Components Board Spacers, Standoffs - MFTS8-20-48 MFTS8-20-48

Description
Manufacturer: Essentra Components Win Source Part Number: 1094008-MFTS8-20-48 Type: Hex Standoff Color: Natural Gender: Male, Female Length - Overall: 1.625" (41.28mm) 1 5/8" Material: Nylon Between Board Height: 1.250" (31.75mm) 1 1/4" Diameter - Outside: 0.250" (6.35mm) 1/4" Hex Categories: Hardware, Fasteners, Accessories Status: Obsolete(EOL) Threaded/Unthreaded: Threaded Screw, Thread Size: #8-32 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1094008-MFTS8-20-48 Type: Hex Standoff Color: Natural Gender: Male, Female Length - Overall: 1.625" (41.28mm) 1 5/8" Material: Nylon Between Board Height: 1.250" (31.75mm) 1 1/4" Diameter - Outside: 0.250" (6.35mm) 1/4" Hex Categories: Hardware, Fasteners, Accessories Status: Obsolete(EOL) Threaded/Unthreaded: Threaded Screw, Thread Size: #8-32 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - MFTS8-20-48 - MFTS8-20-48 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - MFTS8-20-48
MFTS8-20-48
Board Spacers, Standoffs - MFTS8-20-48 MFTS8-20-48
Manufacturer: Essentra Components Win Source Part Number: 1094008-MFTS8-20-48 Type: Hex Standoff Color: Natural Gender: Male, Female Length - Overall: 1.625" (41.28mm) 1 5/8" Material: Nylon Between Board Height: 1.250" (31.75mm) 1 1/4" Diameter - Outside: 0.250" (6.35mm) 1/4" Hex Categories: Hardware, Fasteners, Accessories Status: Obsolete(EOL) Threaded/Unthreaded: Threaded Screw, Thread Size: #8-32 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 1094008-MFTS8-20-48
Type: Hex Standoff
Color: Natural
Gender: Male, Female
Length - Overall: 1.625" (41.28mm) 1 5/8"
Material: Nylon
Between Board Height: 1.250" (31.75mm) 1 1/4"
Diameter - Outside: 0.250" (6.35mm) 1/4" Hex
Categories: Hardware, Fasteners, Accessories
Status: Obsolete(EOL)
Threaded/Unthreaded: Threaded
Screw, Thread Size: #8-32
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Posts, Spacers, and Standoffs
Product Number MFTS8-20-48
Product Name Board Spacers, Standoffs - MFTS8-20-48
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details