Manufacturer: Essentra Components
Win Source Part Number: 924001-MDLSP3-6-01
Series: Richco, MDLSP3
Features: Board Support Snap Lock / Snap Lock Nylon 0.374" (9.50mm)
Package: Bulk
Mounting: Snap Lock
Family Name: MDLSP3
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: MDLSP3-6-01-ND, RPC4331
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 924001-MDLSP3-6-01 |
| Product Name | Unclassified - MDLSP3-6-01 |