Essentra Components Board Supports MDLSP1-10M-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1105-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1105-ND
Board Supports RPC1105-ND
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 10Mm,pk25; Pcb Support Type Essentra Components - 69AC6212 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 10Mm,pk25; Pcb Support Type Essentra Components
69AC6212
Pcb Spacer Support, Nylon 6.6, 10Mm,pk25; Pcb Support Type Essentra Components 69AC6212
PCB SPACER SUPPORT, NYLON 6.6, 10MM,PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 10MM,PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1105-ND 69AC6212
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 10Mm,pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details