Essentra Components Cables, Wires - Management - Cable Supports and Fasteners MBHWSSE1-1-01

Description
Win Source Part Number: 1092203-MBHWSSE1-1-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.670" (17.02mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Height: 0.200" (5.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.375" (9.53mm) Type Attributes: Micro, Side Entry Opening Size: 0.490" L x 0.110" H (12.45mm x 2.79mm) Panel Hole Size: 0.156" (3.96mm) Mounting Type: Fir Tree, Blind Hole Alternative Parts (Cross-Reference): TM1S6-M; TM1S4-M; TM1A-MMBHWSSE-1-1-01 ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MBHWSSE1-1-01-NDR,MB HWSSE1-1-01-ND,21030 054,RPC1837,MBHWSSE1 101 Base Product Number: MBHWSSE
Request a Quote Datasheet
Description
Win Source Part Number: 1092203-MBHWSSE1-1-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.670" (17.02mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Height: 0.200" (5.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.375" (9.53mm) Type Attributes: Micro, Side Entry Opening Size: 0.490" L x 0.110" H (12.45mm x 2.79mm) Panel Hole Size: 0.156" (3.96mm) Mounting Type: Fir Tree, Blind Hole Alternative Parts (Cross-Reference): TM1S6-M; TM1S4-M; TM1A-MMBHWSSE-1-1-01 ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MBHWSSE1-1-01-NDR,MB HWSSE1-1-01-ND,21030 054,RPC1837,MBHWSSE1 101 Base Product Number: MBHWSSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1092203-MBHWSSE1-1-01
Cables, Wires - Management - Cable Supports and Fasteners 1092203-MBHWSSE1-1-01
Win Source Part Number: 1092203-MBHWSSE1-1-0 1 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.670" (17.02mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Height: 0.200" (5.08mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.375" (9.53mm) Type Attributes: Micro, Side Entry Opening Size: 0.490" L x 0.110" H (12.45mm x 2.79mm) Panel Hole Size: 0.156" (3.96mm) Mounting Type: Fir Tree, Blind Hole Alternative Parts (Cross-Reference): TM1S6-M; TM1S4-M; TM1A-MMBHWSSE-1-1-01 ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MBHWSSE1-1-01-NDR,MB HWSSE1-1-01-ND,21030 054,RPC1837,MBHWSSE1 101 Base Product Number: MBHWSSE

Win Source Part Number: 1092203-MBHWSSE1-1-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 0.670" (17.02mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
Height: 0.200" (5.08mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.375" (9.53mm)
Type Attributes: Micro, Side Entry
Opening Size: 0.490" L x 0.110" H (12.45mm x 2.79mm)
Panel Hole Size: 0.156" (3.96mm)
Mounting Type: Fir Tree, Blind Hole
Alternative Parts (Cross-Reference): TM1S6-M; TM1S4-M; TM1A-MMBHWSSE-1-1-01;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: MBHWSSE1-1-01-NDR,MBHWSSE1-1-01-ND,21030054,RPC1837,MBHWSSE1101
Base Product Number: MBHWSSE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1092203-MBHWSSE1-1-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details