Essentra Components Bushings, Grommets LTG-43021

Description
"Circular - 1.140"" (28.96mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.140"" (28.96mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP744-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP744-ND
Bushings, Grommets RP744-ND
"Circular - 1.140"" (28.96mm) Grommet Gray"

"Circular - 1.140"" (28.96mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 29Mm, Grey; Grommet Type Essentra Components - 66AJ3963 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 29Mm, Grey; Grommet Type Essentra Components
66AJ3963
Grommet, Epdm Rubber, 29Mm, Grey; Grommet Type Essentra Components 66AJ3963
GROMMET, EPDM RUBBER, 29MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:29mm; Grommet Colour:Grey RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 29MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:29mm; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP744-ND 66AJ3963
Product Name Bushings, Grommets Grommet, Epdm Rubber, 29Mm, Grey; Grommet Type Essentra Components
Outside Diameter 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/BLK - V2000/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details