Essentra Components Cables, Wires - Management - Bushings, Grommets LTG-39897

Description
Win Source Part Number: 1363968-LTG-39897 Category: Cables, Wires - Management - Bushings, Grommets Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, LTG Package: Bulk Product Status: Active Features: IP67 - Dust Tight, Waterproof HTSUS: 3926.90.4590 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Panel Cutout Dimensions: Circular - 0.630" (16.00mm) For Use With/Related Products: Cable, Wires Material: Ethylene Propylene Terpolymer Rubber (EPDM) Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Bushing, Grommet Type: Grommet
Request a Quote Datasheet
Description
Win Source Part Number: 1363968-LTG-39897 Category: Cables, Wires - Management - Bushings, Grommets Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, LTG Package: Bulk Product Status: Active Features: IP67 - Dust Tight, Waterproof HTSUS: 3926.90.4590 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Panel Cutout Dimensions: Circular - 0.630" (16.00mm) For Use With/Related Products: Cable, Wires Material: Ethylene Propylene Terpolymer Rubber (EPDM) Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Bushing, Grommet Type: Grommet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - LTG-39897 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
LTG-39897
Cables, Wires - Management - Bushings, Grommets LTG-39897
Win Source Part Number: 1363968-LTG-39897 Category: Cables, Wires - Management - Bushings, Grommets Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, LTG Package: Bulk Product Status: Active Features: IP67 - Dust Tight, Waterproof HTSUS: 3926.90.4590 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Panel Cutout Dimensions: Circular - 0.630" (16.00mm) For Use With/Related Products: Cable, Wires Material: Ethylene Propylene Terpolymer Rubber (EPDM) Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Bushing, Grommet Type: Grommet

Win Source Part Number: 1363968-LTG-39897
Category: Cables, Wires - Management - Bushings, Grommets
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Essentra Components
Series: Richco, LTG
Package: Bulk
Product Status: Active
Features: IP67 - Dust Tight, Waterproof
HTSUS: 3926.90.4590
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Gray
Panel Cutout Dimensions: Circular - 0.630" (16.00mm)
For Use With/Related Products: Cable, Wires
Material: Ethylene Propylene Terpolymer Rubber (EPDM)
Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
Bushing, Grommet Type: Grommet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Strain Reliefs
Product Number LTG-39897
Product Name Cables, Wires - Management - Bushings, Grommets
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Liquid Tight Flex - 85820340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 5745919-1 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074615 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details