Essentra Components Bushings, Grommets LTG-199017

Description
"Circular - 0.490"" (12.45mm) Grommet Black"
Request a Quote Datasheet
Description
"Circular - 0.490"" (12.45mm) Grommet Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP740-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP740-ND
Bushings, Grommets RP740-ND
"Circular - 0.490"" (12.45mm) Grommet Black"

"Circular - 0.490"" (12.45mm) Grommet Black"

Buy Now Datasheet
Grommet,liquid tight,black,for .49 inch hole,.12-.2 inch cable - 280-LTG-199017 - Utmel Electronic Limited
Hong Kong, China
Grommet,liquid tight,black,for .49 inch hole,.12-.2 inch cable
280-LTG-199017
Grommet,liquid tight,black,for .49 inch hole,.12-.2 inch cable 280-LTG-199017
Grommet,liquid tight,black,for .49 inch hole,.12-.2 inch cable

Grommet,liquid tight,black,for .49 inch hole,.12-.2 inch cable

Supplier's Site
Grommet, Epdm Rubber, 12.5Mm, Black; Grommet Type Essentra Components - 86AH0663 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 12.5Mm, Black; Grommet Type Essentra Components
86AH0663
Grommet, Epdm Rubber, 12.5Mm, Black; Grommet Type Essentra Components 86AH0663
GROMMET, EPDM RUBBER, 12.5MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:3.5mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.5mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 12.5MM, BLACK; Grommet Type:Closed / Holeplug; Cable Diameter Min:3.5mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number RP740-ND 280-LTG-199017 86AH0663
Product Name Bushings, Grommets Grommet,liquid tight,black,for .49 inch hole,.12-.2 inch cable Grommet, Epdm Rubber, 12.5Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4921 inch (12.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details