Essentra Components Grommet, Epdm Rubber, 12.7Mm, Grey; Grommet Type Essentra Components LTG-1

Description
GROMMET, EPDM RUBBER, 12.7MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.7mm; Grommet Colour:GreyRoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 12.7MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.7mm; Grommet Colour:GreyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 12.7Mm, Grey; Grommet Type Essentra Components - 86AH0662 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 12.7Mm, Grey; Grommet Type Essentra Components
86AH0662
Grommet, Epdm Rubber, 12.7Mm, Grey; Grommet Type Essentra Components 86AH0662
GROMMET, EPDM RUBBER, 12.7MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.7mm; Grommet Colour:GreyRoHS Compliant: Yes

GROMMET, EPDM RUBBER, 12.7MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.7mm; Grommet Colour:GreyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 86AH0662
Product Name Grommet, Epdm Rubber, 12.7Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/DBE - V60/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details