Essentra Components Cables, Wires - Management - Cable Supports and Fasteners LEWSE-21-01

Description
Win Source Part Number: 1092215-LEWSE-21-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.130" (28.70mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.063" (0.79mm ~ 1.60mm) Height: 0.980" (24.89mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Opening Size: 0.660" L x 0.580" H (16.76mm x 14.73mm) Panel Hole Size: 0.100" (2.54mm) Mounting Type: Edge Mount, Locking Pin ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: LEWSE-21-01-ND,RPC42 90 Base Product Number: LEWSE
Request a Quote Datasheet
Description
Win Source Part Number: 1092215-LEWSE-21-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.130" (28.70mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.063" (0.79mm ~ 1.60mm) Height: 0.980" (24.89mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Opening Size: 0.660" L x 0.580" H (16.76mm x 14.73mm) Panel Hole Size: 0.100" (2.54mm) Mounting Type: Edge Mount, Locking Pin ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: LEWSE-21-01-ND,RPC42 90 Base Product Number: LEWSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1092215-LEWSE-21-01
Cables, Wires - Management - Cable Supports and Fasteners 1092215-LEWSE-21-01
Win Source Part Number: 1092215-LEWSE-21-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 1.130" (28.70mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.063" (0.79mm ~ 1.60mm) Height: 0.980" (24.89mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Opening Size: 0.660" L x 0.580" H (16.76mm x 14.73mm) Panel Hole Size: 0.100" (2.54mm) Mounting Type: Edge Mount, Locking Pin ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: LEWSE-21-01-ND,RPC42 90 Base Product Number: LEWSE

Win Source Part Number: 1092215-LEWSE-21-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 1.130" (28.70mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.031" ~ 0.063" (0.79mm ~ 1.60mm)
Height: 0.980" (24.89mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Opening Size: 0.660" L x 0.580" H (16.76mm x 14.73mm)
Panel Hole Size: 0.100" (2.54mm)
Mounting Type: Edge Mount, Locking Pin
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: LEWSE-21-01-ND,RPC4290
Base Product Number: LEWSE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1092215-LEWSE-21-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details