Essentra Components Optoelectronics - LEDs - Spacers, Standoffs LEDM-2-08

Description
Manufacturer: Essentra Components Win Source Part Number: 1331804-LEDM-2-08 Category: Optoelectronics>LEDs - Spacers, Standoffs Packaging: Bulk Color: Black Length: 0.315" (8.00mm) Standard Package: 1,000 Material: PVC LED: T1 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: RPC4261,LEDM-2-08-ND Base Product Number: LEDM RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1331804-LEDM-2-08 Category: Optoelectronics>LEDs - Spacers, Standoffs Packaging: Bulk Color: Black Length: 0.315" (8.00mm) Standard Package: 1,000 Material: PVC LED: T1 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: RPC4261,LEDM-2-08-ND Base Product Number: LEDM RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - LEDM-2-08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
LEDM-2-08
Optoelectronics - LEDs - Spacers, Standoffs LEDM-2-08
Manufacturer: Essentra Components Win Source Part Number: 1331804-LEDM-2-08 Category: Optoelectronics>LEDs - Spacers, Standoffs Packaging: Bulk Color: Black Length: 0.315" (8.00mm) Standard Package: 1,000 Material: PVC LED: T1 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: RPC4261,LEDM-2-08-ND Base Product Number: LEDM RoHS Status: RoHS Compliant

Manufacturer: Essentra Components
Win Source Part Number: 1331804-LEDM-2-08
Category: Optoelectronics>LEDs - Spacers, Standoffs
Packaging: Bulk
Color: Black
Length: 0.315" (8.00mm)
Standard Package: 1,000
Material: PVC
LED: T1
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: RPC4261,LEDM-2-08-ND
Base Product Number: LEDM
RoHS Status: RoHS Compliant

Buy Now Datasheet
Holders, Spacers, Standoffs - RPC4261-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
RPC4261-ND
Holders, Spacers, Standoffs RPC4261-ND
"T1 LED Standoff Black PVC 0.315"" (8.00mm)"

"T1 LED Standoff Black PVC 0.315"" (8.00mm)"

Buy Now Datasheet
Spacer Standoff - 100-LEDM-2-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-LEDM-2-08
Spacer Standoff 100-LEDM-2-08
LED SPACER 3MM T-1 BLACK 8MM Product overview: LEDM-2-08 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-LEDM-2-08 can be used for catalog matching and distributor lookup.

LED SPACER 3MM T-1 BLACK 8MM Product overview: LEDM-2-08 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-LEDM-2-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number LEDM-2-08 RPC4261-ND 100-LEDM-2-08
Product Name Optoelectronics - LEDs - Spacers, Standoffs Holders, Spacers, Standoffs Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details