PCB SPACER SUPPORT, NYLON 6.6, 4.8MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 69AC6022 |
| Product Name | Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components |