Essentra Components Board Supports LCBSB-8-01A-RT

Description
"Board Support Snap Lock / Adhesive Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Adhesive Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC3101-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC3101-ND
Board Supports RPC3101-ND
"Board Support Snap Lock / Adhesive Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Adhesive Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Essentra Components - 28AH1219 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Essentra Components
28AH1219
Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Essentra Components 28AH1219
PCB MOUNTING, ROUND, NYLON, 17.8MM X 12.7MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.7MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 17.8MM X 12.7MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.7MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC3101-ND 28AH1219
Product Name Board Supports Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details