Essentra Components Board Supports LCBSB-4-01A-RT

Description
"Board Support Snap Lock / Adhesive Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Adhesive Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1981-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1981-ND
Board Supports RPC1981-ND
"Board Support Snap Lock / Adhesive Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Adhesive Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Essentra Components - 28AH1217 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Essentra Components
28AH1217
Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Essentra Components 28AH1217
PCB MOUNTING, ROUND, NYLON, 17.8MM X 6.4MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:6.35MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 17.8MM X 6.4MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:6.35MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1981-ND 28AH1217
Product Name Board Supports Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details