Essentra Components Cable Supports and Fasteners - KKC-2-RT KKC-2-RT

Description
Manufacturer: Essentra Components Win Source Part Number: 770858-KKC-2-RT Series: KWIK KLIP Packaging: Bulk Type: Clip, J-Type Color: Gray Features: Flame Retardant Length: 0.750" (19.05mm) Material Flammability Rating: UL94 V-0 Mounting: Adhesive Height: 0.310" (7.87mm) Material: Polyvinyl Chloride (PVC) Family Name: KKC Width: 0.750" (19.05mm) Opening Size: 0.125" (3.18mm) Adhesive: Acrylic Based (RMS-15) Categories: Cables, Wires - Management Introduction Date: October 18, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 770858-KKC-2-RT Series: KWIK KLIP Packaging: Bulk Type: Clip, J-Type Color: Gray Features: Flame Retardant Length: 0.750" (19.05mm) Material Flammability Rating: UL94 V-0 Mounting: Adhesive Height: 0.310" (7.87mm) Material: Polyvinyl Chloride (PVC) Family Name: KKC Width: 0.750" (19.05mm) Opening Size: 0.125" (3.18mm) Adhesive: Acrylic Based (RMS-15) Categories: Cables, Wires - Management Introduction Date: October 18, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - KKC-2-RT
770858-KKC-2-RT
Cable Supports and Fasteners - KKC-2-RT 770858-KKC-2-RT
Manufacturer: Essentra Components Win Source Part Number: 770858-KKC-2-RT Series: KWIK KLIP Packaging: Bulk Type: Clip, J-Type Color: Gray Features: Flame Retardant Length: 0.750" (19.05mm) Material Flammability Rating: UL94 V-0 Mounting: Adhesive Height: 0.310" (7.87mm) Material: Polyvinyl Chloride (PVC) Family Name: KKC Width: 0.750" (19.05mm) Opening Size: 0.125" (3.18mm) Adhesive: Acrylic Based (RMS-15) Categories: Cables, Wires - Management Introduction Date: October 18, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 770858-KKC-2-RT
Series: KWIK KLIP
Packaging: Bulk
Type: Clip, J-Type
Color: Gray
Features: Flame Retardant
Length: 0.750" (19.05mm)
Material Flammability Rating: UL94 V-0
Mounting: Adhesive
Height: 0.310" (7.87mm)
Material: Polyvinyl Chloride (PVC)
Family Name: KKC
Width: 0.750" (19.05mm)
Opening Size: 0.125" (3.18mm)
Adhesive: Acrylic Based (RMS-15)
Categories: Cables, Wires - Management
Introduction Date: October 18, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 490-KKC-2-RT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-KKC-2-RT
Cable Assembly 490-KKC-2-RT
CBL CLIP J-TYPE GRAY ADHESIVE Product overview: KKC-2-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-KKC-2-RT can be used for catalog matching and distributor lookup.

CBL CLIP J-TYPE GRAY ADHESIVE Product overview: KKC-2-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-KKC-2-RT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 770858-KKC-2-RT 490-KKC-2-RT
Product Name Cable Supports and Fasteners - KKC-2-RT Cable Assembly
Cable Length 0.0625 ft (0.1905 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - SFB-Y-SLCG-COM-8P-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6776A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details