Essentra Components Cable Assembly HURCBH-3-01

Description
CBL CLIP U-TYPE FIR TREE BLIND Product overview: HURCBH-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-HURCBH-3-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLIP U-TYPE FIR TREE BLIND Product overview: HURCBH-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-HURCBH-3-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-HURCBH-3-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-HURCBH-3-01
Cable Assembly 490-HURCBH-3-01
CBL CLIP U-TYPE FIR TREE BLIND Product overview: HURCBH-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-HURCBH-3-01 can be used for catalog matching and distributor lookup.

CBL CLIP U-TYPE FIR TREE BLIND Product overview: HURCBH-3-01 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-HURCBH-3-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Supports and Fasteners - HURCBH-3-01
888626-HURCBH-3-01
Cable Supports and Fasteners - HURCBH-3-01 888626-HURCBH-3-01
Manufacturer: Essentra Components Win Source Part Number: 888626-HURCBH-3-01 Series: Richco Features: Cable Clip, U-Type Natural Fir Tree, Blind Hole 0.187" (4.75mm) Package: Bulk Mounting: Fir Tree, Blind Hole Family Name: HURCBH Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: HURCBH-3-01-ND, RPC3089

Manufacturer: Essentra Components
Win Source Part Number: 888626-HURCBH-3-01
Series: Richco
Features: Cable Clip, U-Type Natural Fir Tree, Blind Hole 0.187" (4.75mm)
Package: Bulk
Mounting: Fir Tree, Blind Hole
Family Name: HURCBH
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: HURCBH-3-01-ND, RPC3089

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-HURCBH-3-01 888626-HURCBH-3-01
Product Name Cable Assembly Cable Supports and Fasteners - HURCBH-3-01
Cable Length 0.0467 ft (0.1422 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details