Essentra Components Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Essentra Components HTSN-M4-5-8-1

Description
STANDOFF, HEX FEMALE-FEMALE, 5MM, M4; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; OverallRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE-FEMALE, 5MM, M4; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; OverallRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Essentra Components - 61AC7732 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Essentra Components
61AC7732
Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Essentra Components 61AC7732
STANDOFF, HEX FEMALE-FEMALE, 5MM, M4; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; OverallRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 5MM, M4; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; OverallRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC7732
Product Name Standoff, Hex Female-Female, 5Mm, M4; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details