STANDOFF, HEX FEMALE-FEMALE, 15MM, M4; Standoff Material:Nylon 6 (Polyamide 6), Glass Filled Body; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:HTSN-1 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 61AC7727 |
| Product Name | Standoff, Hex Female-Female, 15Mm, M4; Standoff Material Essentra Components |
| Type & Shape | Standoff; Female / Female Standoff; Hex |