STANDOFF, HEX MALE-FEMALE, 20MM, M3,PK40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:HTSN-2 Series; Overall RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 61AC7715 |
| Product Name | Standoff, Hex Male-Female, 20Mm, M3,pk40; Standoff Material Essentra Components |
| Type & Shape | Standoff; Male/Female Standoff; Hex |