Essentra Components Heat-Shrink Tubing, 2 Essentra Components HST028A

Description
HEAT-SHRINK TUBING, 2:1, 53MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.087"; I.D. Supplied - Metric:53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:25mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 53MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.087"; I.D. Supplied - Metric:53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Essentra Components - 85AH8850 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH8850
Heat-Shrink Tubing, 2 Essentra Components 85AH8850
HEAT-SHRINK TUBING, 2:1, 53MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.087"; I.D. Supplied - Metric:53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:25mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 53MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.087"; I.D. Supplied - Metric:53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH8850
Product Name Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G14-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details