Essentra Components Board Spacers, Standoffs HS-8-8

Description
"Hex Spacer Unthreaded #8 CPVC 1.000"" (25.40mm) 1"" Gray"
Request a Quote Datasheet
Description
"Hex Spacer Unthreaded #8 CPVC 1.000"" (25.40mm) 1"" Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - RPC4139-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC4139-ND
Board Spacers, Standoffs RPC4139-ND
"Hex Spacer Unthreaded #8 CPVC 1.000"" (25.40mm) 1"" Gray"

"Hex Spacer Unthreaded #8 CPVC 1.000"" (25.40mm) 1"" Gray"

Buy Now Datasheet
Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Essentra Components - 28AH1193 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Essentra Components
28AH1193
Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Essentra Components 28AH1193
SPACER, PVC, 9.5MM X 25.4MM; SPACER TYPE:HEX; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:9.525MM; INNER DIAMETER:3.581MM; OVERALL LENGTH:25.4MM; PRODUCT RANGE:-; BORE SIZE:3.6MM; EXTERNAL WIDTH:9.5MM ROHS COMPLIANT: YES

SPACER, PVC, 9.5MM X 25.4MM; SPACER TYPE:HEX; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:9.525MM; INNER DIAMETER:3.581MM; OVERALL LENGTH:25.4MM; PRODUCT RANGE:-; BORE SIZE:3.6MM; EXTERNAL WIDTH:9.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4139-ND 28AH1193
Product Name Board Spacers, Standoffs Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Essentra Components
Type & Shape Spacer; Hex Hex
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Steel Standoffs - BSO-3.5M3-8ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details