Essentra Components Bushings, Grommets HG-9

Description
"Circular - 0.675"" (17.15mm) Grommet 0.558"" (14.17mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.675"" (17.15mm) Grommet 0.558"" (14.17mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RP456-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RP456-ND
Bushings, Grommets RP456-ND
"Circular - 0.675"" (17.15mm) Grommet 0.558"" (14.17mm) Black"

"Circular - 0.675"" (17.15mm) Grommet 0.558"" (14.17mm) Black"

Buy Now Datasheet
Grommet, Tpe, 17.1Mm, Black; Grommet Type Essentra Components - 66AJ3907 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 17.1Mm, Black; Grommet Type Essentra Components
66AJ3907
Grommet, Tpe, 17.1Mm, Black; Grommet Type Essentra Components 66AJ3907
GROMMET, TPE, 17.1MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:14.2mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:17.1mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 17.1MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:14.2mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:17.1mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RP456-ND 66AJ3907
Product Name Bushings, Grommets Grommet, Tpe, 17.1Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
2 suppliers