Essentra Components Bushings, Grommets HG-8

Description
"Circular - 0.660"" (16.76mm) Grommet 0.495"" (12.57mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.660"" (16.76mm) Grommet 0.495"" (12.57mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2184-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2184-ND
Bushings, Grommets RPC2184-ND
"Circular - 0.660"" (16.76mm) Grommet 0.495"" (12.57mm) Black"

"Circular - 0.660"" (16.76mm) Grommet 0.495"" (12.57mm) Black"

Buy Now Datasheet
Grommet, Tpe, 16.8Mm, Black; Grommet Type Essentra Components - 66AJ3906 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Tpe, 16.8Mm, Black; Grommet Type Essentra Components
66AJ3906
Grommet, Tpe, 16.8Mm, Black; Grommet Type Essentra Components 66AJ3906
GROMMET, TPE, 16.8MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:12.6mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16.8mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, TPE, 16.8MM, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:12.6mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:16.8mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2184-ND 66AJ3906
Product Name Bushings, Grommets Grommet, Tpe, 16.8Mm, Black; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S22BL - CHC-S22BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details